Capital Lighting, Inc. 5112-04-27 Bathroom Fixtures-Four Lights 782366

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185022455 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185022455 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5112-04-27 Bathroom Fixtures-Four Lights - 782366 - Capital Lighting, Inc.
Columbus, OH, USA
5112-04-27 Bathroom Fixtures-Four Lights
782366
5112-04-27 Bathroom Fixtures-Four Lights 782366
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Vanity Light UPC: 093185022455 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Vanity Light
UPC: 093185022455
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782366
Product Name 5112-04-27 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details