Capital Lighting, Inc. 2212-09-27 Mid. Chandeliers-Glass Up 782345

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Black Cherry Product Name: Nine Light Chandelier UPC: 093185013217 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Black Cherry Product Name: Nine Light Chandelier UPC: 093185013217 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2212-09-27 Mid. Chandeliers-Glass Up - 782345 - Capital Lighting, Inc.
Columbus, OH, USA
2212-09-27 Mid. Chandeliers-Glass Up
782345
2212-09-27 Mid. Chandeliers-Glass Up 782345
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Black Cherry Product Name: Nine Light Chandelier UPC: 093185013217 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Black Cherry
Product Name: Nine Light Chandelier
UPC: 093185013217
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782345
Product Name 2212-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details