Capital Lighting, Inc. 2212-06-27 Mid. Chandeliers-Glass Up 782343

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Chandelier UPC: 093185013200 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Chandelier UPC: 093185013200 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2212-06-27 Mid. Chandeliers-Glass Up - 782343 - Capital Lighting, Inc.
Columbus, OH, USA
2212-06-27 Mid. Chandeliers-Glass Up
782343
2212-06-27 Mid. Chandeliers-Glass Up 782343
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Cherry Product Name: Six Light Chandelier UPC: 093185013200 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black Cherry
Product Name: Six Light Chandelier
UPC: 093185013200
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782343
Product Name 2212-06-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details