Capital Lighting, Inc. 2292-04-36 Mid. Chandeliers-Glass Up 782326

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mojave Product Name: Four Light Up Lighting Chandelier UPC: 093185015815 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mojave Product Name: Four Light Up Lighting Chandelier UPC: 093185015815 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2292-04-36 Mid. Chandeliers-Glass Up - 782326 - Capital Lighting, Inc.
Columbus, OH, USA
2292-04-36 Mid. Chandeliers-Glass Up
782326
2292-04-36 Mid. Chandeliers-Glass Up 782326
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mojave Product Name: Four Light Up Lighting Chandelier UPC: 093185015815 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mojave
Product Name: Four Light Up Lighting Chandelier
UPC: 093185015815
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782326
Product Name 2292-04-36 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details