Capital Lighting, Inc. 2322-04-27 Mid. Chandeliers-Glass Up 782325

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Up Lighting Chandelier Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Up Lighting Chandelier Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2322-04-27 Mid. Chandeliers-Glass Up - 782325 - Capital Lighting, Inc.
Columbus, OH, USA
2322-04-27 Mid. Chandeliers-Glass Up
782325
2322-04-27 Mid. Chandeliers-Glass Up 782325
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Light Up Lighting Chandelier Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Light Up Lighting Chandelier
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782325
Product Name 2322-04-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details