Capital Lighting, Inc. 5059-02-32 Bathroom Fixtures-Two Lights 782293

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185020833 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185020833 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5059-02-32 Bathroom Fixtures-Two Lights - 782293 - Capital Lighting, Inc.
Columbus, OH, USA
5059-02-32 Bathroom Fixtures-Two Lights
782293
5059-02-32 Bathroom Fixtures-Two Lights 782293
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185020833 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Vanity Light
UPC: 093185020833
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782293
Product Name 5059-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details