Capital Lighting, Inc. 1803BB-292 Bathroom Fixtures-Three Lights 782288

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037553 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037553 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1803BB-292 Bathroom Fixtures-Three Lights - 782288 - Capital Lighting, Inc.
Columbus, OH, USA
1803BB-292 Bathroom Fixtures-Three Lights
782288
1803BB-292 Bathroom Fixtures-Three Lights 782288
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224037553 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.25
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224037553
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782288
Product Name 1803BB-292 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details