Capital Lighting, Inc. 1802BB-292 Bathroom Fixtures-Two Lights 782285

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037539 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037539 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1802BB-292 Bathroom Fixtures-Two Lights - 782285 - Capital Lighting, Inc.
Columbus, OH, USA
1802BB-292 Bathroom Fixtures-Two Lights
782285
1802BB-292 Bathroom Fixtures-Two Lights 782285
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224037539 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224037539
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782285
Product Name 1802BB-292 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details