Capital Lighting, Inc. 1772BB-413 Sconces-Double Candle 782284

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034989 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034989 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1772BB-413 Sconces-Double Candle - 782284 - Capital Lighting, Inc.
Columbus, OH, USA
1772BB-413 Sconces-Double Candle
782284
1772BB-413 Sconces-Double Candle 782284
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224034989 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224034989
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782284
Product Name 1772BB-413 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details