Capital Lighting, Inc. 1782MN-222 Sconces-Double Glass 782280

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224037522 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224037522 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1782MN-222 Sconces-Double Glass - 782280 - Capital Lighting, Inc.
Columbus, OH, USA
1782MN-222 Sconces-Double Glass
782280
1782MN-222 Sconces-Double Glass 782280
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Sconce UPC: 841224037522 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Sconce
UPC: 841224037522
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782280
Product Name 1782MN-222 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details