Capital Lighting, Inc. 1394WB-252 Bathroom Fixtures-Four Lights 782265

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224034699 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224034699 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1394WB-252 Bathroom Fixtures-Four Lights - 782265 - Capital Lighting, Inc.
Columbus, OH, USA
1394WB-252 Bathroom Fixtures-Four Lights
782265
1394WB-252 Bathroom Fixtures-Four Lights 782265
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224034699 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Brown
Product Name: Four Light Vanity Fixture
UPC: 841224034699
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782265
Product Name 1394WB-252 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details