Capital Lighting, Inc. 1391WB-252 Sconces-Single Glass 782261

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224034668 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224034668 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1391WB-252 Sconces-Single Glass - 782261 - Capital Lighting, Inc.
Columbus, OH, USA
1391WB-252 Sconces-Single Glass
782261
1391WB-252 Sconces-Single Glass 782261
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brown Product Name: One Light Sconce UPC: 841224034668 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brown
Product Name: One Light Sconce
UPC: 841224034668
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782261
Product Name 1391WB-252 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details