Capital Lighting, Inc. 1672CB-283 Bathroom Fixtures-Two Lights 782259

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224036488 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224036488 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1672CB-283 Bathroom Fixtures-Two Lights - 782259 - Capital Lighting, Inc.
Columbus, OH, USA
1672CB-283 Bathroom Fixtures-Two Lights
782259
1672CB-283 Bathroom Fixtures-Two Lights 782259
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224036488 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Vanity Fixture
UPC: 841224036488
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782259
Product Name 1672CB-283 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details