Capital Lighting, Inc. 1544DS-265 Bathroom Fixtures-Four Lights 782238

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224035337 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224035337 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1544DS-265 Bathroom Fixtures-Four Lights - 782238 - Capital Lighting, Inc.
Columbus, OH, USA
1544DS-265 Bathroom Fixtures-Four Lights
782238
1544DS-265 Bathroom Fixtures-Four Lights 782238
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224035337 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 10.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Spice
Product Name: Four Light Vanity Fixture
UPC: 841224035337
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782238
Product Name 1544DS-265 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details