Capital Lighting, Inc. 1512WB-269 Bathroom Fixtures-Two Lights 782236

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Vanity Fixture UPC: 841224035108 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Vanity Fixture UPC: 841224035108 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1512WB-269 Bathroom Fixtures-Two Lights - 782236 - Capital Lighting, Inc.
Columbus, OH, USA
1512WB-269 Bathroom Fixtures-Two Lights
782236
1512WB-269 Bathroom Fixtures-Two Lights 782236
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Vanity Fixture UPC: 841224035108 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Brown
Product Name: Two Light Vanity Fixture
UPC: 841224035108
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782236
Product Name 1512WB-269 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details