PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 10.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Vanity Fixture
UPC: 841224035320
Category: Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 782235 |
| Product Name | 1543DS-265 Bathroom Fixtures-Three Lights |
| Application | Residential |