Capital Lighting, Inc. 1514WB-269 Bathroom Fixtures-Four Lights 782231

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224035122 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224035122 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1514WB-269 Bathroom Fixtures-Four Lights - 782231 - Capital Lighting, Inc.
Columbus, OH, USA
1514WB-269 Bathroom Fixtures-Four Lights
782231
1514WB-269 Bathroom Fixtures-Four Lights 782231
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Vanity Fixture UPC: 841224035122 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Brown
Product Name: Four Light Vanity Fixture
UPC: 841224035122
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782231
Product Name 1514WB-269 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details