Capital Lighting, Inc. 1541DS-265 Sconces-Single Glass 782230

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Sconce UPC: 841224035306 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Sconce UPC: 841224035306 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1541DS-265 Sconces-Single Glass - 782230 - Capital Lighting, Inc.
Columbus, OH, USA
1541DS-265 Sconces-Single Glass
782230
1541DS-265 Sconces-Single Glass 782230
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Spice Product Name: One Light Sconce UPC: 841224035306 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Spice
Product Name: One Light Sconce
UPC: 841224035306
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782230
Product Name 1541DS-265 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details