Capital Lighting, Inc. 1593WB-261 Sconces-Triple Glass 782218

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035153 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035153 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1593WB-261 Sconces-Triple Glass - 782218 - Capital Lighting, Inc.
Columbus, OH, USA
1593WB-261 Sconces-Triple Glass
782218
1593WB-261 Sconces-Triple Glass 782218
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Sconce UPC: 841224035153 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Sconce
UPC: 841224035153
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782218
Product Name 1593WB-261 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details