Capital Lighting, Inc. 1571CB-281 Sconces-Single Glass 782216

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224035764 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224035764 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1571CB-281 Sconces-Single Glass - 782216 - Capital Lighting, Inc.
Columbus, OH, USA
1571CB-281 Sconces-Single Glass
782216
1571CB-281 Sconces-Single Glass 782216
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224035764 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown
Product Name: One Light Sconce
UPC: 841224035764
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782216
Product Name 1571CB-281 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details