Capital Lighting, Inc. 1592WB-261 Sconces-Double Glass 782215

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035146 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035146 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1592WB-261 Sconces-Double Glass - 782215 - Capital Lighting, Inc.
Columbus, OH, USA
1592WB-261 Sconces-Double Glass
782215
1592WB-261 Sconces-Double Glass 782215
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Brown Product Name: Two Light Sconce UPC: 841224035146 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Brown
Product Name: Two Light Sconce
UPC: 841224035146
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782215
Product Name 1592WB-261 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details