Capital Lighting, Inc. 2341-03-55 Semi-Flush Mts.-Bowl Style 782188

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2341-03-55 Semi-Flush Mts.-Bowl Style - 782188 - Capital Lighting, Inc.
Columbus, OH, USA
2341-03-55 Semi-Flush Mts.-Bowl Style
782188
2341-03-55 Semi-Flush Mts.-Bowl Style 782188
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Semi Flush Ceiling Light Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Semi Flush Ceiling Light
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782188
Product Name 2341-03-55 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details