Capital Lighting, Inc. 2311-06-64 Island/Pool Table-4 Light + 782169

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185016263 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185016263 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2311-06-64 Island/Pool Table-4 Light + - 782169 - Capital Lighting, Inc.
Columbus, OH, USA
2311-06-64 Island/Pool Table-4 Light +
782169
2311-06-64 Island/Pool Table-4 Light + 782169
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185016263 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Product Name: Six Light Up Lighting Chandelier
UPC: 093185016263
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782169
Product Name 2311-06-64 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details