Capital Lighting, Inc. 2300-03-32 Island/Pool Table-3 Light Bar 782164

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Light UPC: 093185016072 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Light UPC: 093185016072 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2300-03-32 Island/Pool Table-3 Light Bar - 782164 - Capital Lighting, Inc.
Columbus, OH, USA
2300-03-32 Island/Pool Table-3 Light Bar
782164
2300-03-32 Island/Pool Table-3 Light Bar 782164
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Antique Bronze Product Name: Three Light Island Light UPC: 093185016072 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Antique Bronze
Product Name: Three Light Island Light
UPC: 093185016072
Category: Island Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782164
Product Name 2300-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details