Capital Lighting, Inc. 2332-02-27 Semi-Flush Mts.-Bowl Style 782113

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Semi Flush Ceiling Light UPC: 093185016720 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Semi Flush Ceiling Light UPC: 093185016720 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2332-02-27 Semi-Flush Mts.-Bowl Style - 782113 - Capital Lighting, Inc.
Columbus, OH, USA
2332-02-27 Semi-Flush Mts.-Bowl Style
782113
2332-02-27 Semi-Flush Mts.-Bowl Style 782113
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Light Semi Flush Ceiling Light UPC: 093185016720 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black Cherry
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185016720
Category: Semi Flush Mounts
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782113
Product Name 2332-02-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details