Capital Lighting, Inc. 2341-12-55 Large Chandeliers-Glass Shade 782094

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Up Lighting Foyer Chandelier UPC: 093185017079 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Up Lighting Foyer Chandelier UPC: 093185017079 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2341-12-55 Large Chandeliers-Glass Shade - 782094 - Capital Lighting, Inc.
Columbus, OH, USA
2341-12-55 Large Chandeliers-Glass Shade
782094
2341-12-55 Large Chandeliers-Glass Shade 782094
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Up Lighting Foyer Chandelier UPC: 093185017079 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 51.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Up Lighting Foyer Chandelier
UPC: 093185017079
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782094
Product Name 2341-12-55 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details