Capital Lighting, Inc. 5067-03-32 Bathroom Fixtures-Three Lights 782086

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185021311 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185021311 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5067-03-32 Bathroom Fixtures-Three Lights - 782086 - Capital Lighting, Inc.
Columbus, OH, USA
5067-03-32 Bathroom Fixtures-Three Lights
782086
5067-03-32 Bathroom Fixtures-Three Lights 782086
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185021311 Category: Bath & Vanity Glass: Umber Linen Sq Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Vanity Light
UPC: 093185021311
Category: Bath & Vanity
Glass: Umber Linen Sq
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782086
Product Name 5067-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details