Capital Lighting, Inc. 5000-03-21 Bathroom Fixtures-Three Lights 782053

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185018212 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185018212 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5000-03-21 Bathroom Fixtures-Three Lights - 782053 - Capital Lighting, Inc.
Columbus, OH, USA
5000-03-21 Bathroom Fixtures-Three Lights
782053
5000-03-21 Bathroom Fixtures-Three Lights 782053
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185018212 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Spice
Product Name: Three Light Vanity Light
UPC: 093185018212
Category: Bath & Vanity
Glass: Mica Flake
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782053
Product Name 5000-03-21 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details