Capital Lighting, Inc. 2333-05-32 Mid. Chandeliers-Glass Up 782035

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185016805 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185016805 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2333-05-32 Mid. Chandeliers-Glass Up - 782035 - Capital Lighting, Inc.
Columbus, OH, USA
2333-05-32 Mid. Chandeliers-Glass Up
782035
2333-05-32 Mid. Chandeliers-Glass Up 782035
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185016805 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 093185016805
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782035
Product Name 2333-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details