Capital Lighting, Inc. 7000-03-32 Foyer/Hall Lanterns-Open Frame 782012

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Pendant Light UPC: 093185026224 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Pendant Light UPC: 093185026224 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7000-03-32 Foyer/Hall Lanterns-Open Frame - 782012 - Capital Lighting, Inc.
Columbus, OH, USA
7000-03-32 Foyer/Hall Lanterns-Open Frame
782012
7000-03-32 Foyer/Hall Lanterns-Open Frame 782012
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer Pendant Light UPC: 093185026224 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Foyer Pendant Light
UPC: 093185026224
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782012
Product Name 7000-03-32 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details