Capital Lighting, Inc. 7116-ND3 LC Mid. Chandeliers-Glass Down 781986

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Nook Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Nook Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-ND3 LC Mid. Chandeliers-Glass Down - 781986 - Capital Lighting, Inc.
Columbus, OH, USA
7116-ND3 LC Mid. Chandeliers-Glass Down
781986
7116-ND3 LC Mid. Chandeliers-Glass Down 781986
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Three Light Nook Category: Chandelier Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Leather Crackle
Product Name: Three Light Nook
Category: Chandelier
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781986
Product Name 7116-ND3 LC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details