Capital Lighting, Inc. 7116-M1L LC Mini Pendants-Rod 781984

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: Mini Pendant Category: Mini Pendant Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: Mini Pendant Category: Mini Pendant Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-M1L LC Mini Pendants-Rod - 781984 - Capital Lighting, Inc.
Columbus, OH, USA
7116-M1L LC Mini Pendants-Rod
781984
7116-M1L LC Mini Pendants-Rod 781984
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leather Crackle Product Name: Mini Pendant Category: Mini Pendant Glass: Creme Brulee Safety Listing: Dry Canopy: 5.5``Dx2``E Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 49.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leather Crackle
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 5.5``Dx2``E
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781984
Product Name 7116-M1L LC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details