Capital Lighting, Inc. 6005-BA2 RBZ Bathroom Fixtures-Two Lights 781968

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA2 RBZ Bathroom Fixtures-Two Lights - 781968 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA2 RBZ Bathroom Fixtures-Two Lights
781968
6005-BA2 RBZ Bathroom Fixtures-Two Lights 781968
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 10``Wx4.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781968
Product Name 6005-BA2 RBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details