Capital Lighting, Inc. 6005-1W RBZ Sconces-Single Glass 781967

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-1W RBZ Sconces-Single Glass - 781967 - Capital Lighting, Inc.
Columbus, OH, USA
6005-1W RBZ Sconces-Single Glass
781967
6005-1W RBZ Sconces-Single Glass 781967
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.62``Wx10``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 4.62``Wx10``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781967
Product Name 6005-1W RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details