Capital Lighting, Inc. 6005-BA2 PW Bathroom Fixtures-Two Lights 781965

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA2 PW Bathroom Fixtures-Two Lights - 781965 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA2 PW Bathroom Fixtures-Two Lights
781965
6005-BA2 PW Bathroom Fixtures-Two Lights 781965
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 10``Wx4.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781965
Product Name 6005-BA2 PW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details