Capital Lighting, Inc. 6005-9 RBZ Mid. Chandeliers-Glass Up 781962

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-9 RBZ Mid. Chandeliers-Glass Up - 781962 - Capital Lighting, Inc.
Columbus, OH, USA
6005-9 RBZ Mid. Chandeliers-Glass Up
781962
6005-9 RBZ Mid. Chandeliers-Glass Up 781962
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781962
Product Name 6005-9 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details