Capital Lighting, Inc. 7116-BA4 LC Bathroom Fixtures-Four Lights 781952

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Leather Crackle Product Name: Four Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Leather Crackle Product Name: Four Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7116-BA4 LC Bathroom Fixtures-Four Lights - 781952 - Capital Lighting, Inc.
Columbus, OH, USA
7116-BA4 LC Bathroom Fixtures-Four Lights
781952
7116-BA4 LC Bathroom Fixtures-Four Lights 781952
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Leather Crackle Product Name: Four Light Vanity Category: Bath Fixture Glass: Creme Brulee Safety Listing: Damp Canopy: 8.5``Wx5.25``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 10.50
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Leather Crackle
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Creme Brulee
Safety Listing: Damp
Canopy: 8.5``Wx5.25``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781952
Product Name 7116-BA4 LC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details