Capital Lighting, Inc. 6005-BA4 RBZ Bathroom Fixtures-Four Lights 781936

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA4 RBZ Bathroom Fixtures-Four Lights - 781936 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA4 RBZ Bathroom Fixtures-Four Lights
781936
6005-BA4 RBZ Bathroom Fixtures-Four Lights 781936
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rubbed Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 10``Wx4.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781936
Product Name 6005-BA4 RBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details