Capital Lighting, Inc. 6005-BA4 PW Bathroom Fixtures-Four Lights 781934

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6005-BA4 PW Bathroom Fixtures-Four Lights - 781934 - Capital Lighting, Inc.
Columbus, OH, USA
6005-BA4 PW Bathroom Fixtures-Four Lights
781934
6005-BA4 PW Bathroom Fixtures-Four Lights 781934
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 10``Wx4.62``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 10``Wx4.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781934
Product Name 6005-BA4 PW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details