Capital Lighting, Inc. 6029-SF EB Pendants-Bowl Style 781921

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Etruscan Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Etruscan Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-SF EB Pendants-Bowl Style - 781921 - Capital Lighting, Inc.
Columbus, OH, USA
6029-SF EB Pendants-Bowl Style
781921
6029-SF EB Pendants-Bowl Style 781921
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Etruscan Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Etruscan Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6.37``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781921
Product Name 6029-SF EB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details