Capital Lighting, Inc. 6029-363 EB Large Chandeliers-Glass Shade 781918

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 50.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Etruscan Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 12` Wire: 15`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 50.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Etruscan Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 12` Wire: 15`

Suppliers

Company
Product
Description
Supplier Links
6029-363 EB Large Chandeliers-Glass Shade - 781918 - Capital Lighting, Inc.
Columbus, OH, USA
6029-363 EB Large Chandeliers-Glass Shade
781918
6029-363 EB Large Chandeliers-Glass Shade 781918
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 50.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Etruscan Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 12` Wire: 15`

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 50.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Etruscan Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 12`
Wire: 15`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781918
Product Name 6029-363 EB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details