Capital Lighting, Inc. 6029-1W EB Sconces-Single Glass 781912

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6029-1W EB Sconces-Single Glass - 781912 - Capital Lighting, Inc.
Columbus, OH, USA
6029-1W EB Sconces-Single Glass
781912
6029-1W EB Sconces-Single Glass 781912
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 6.25``Dx1.12``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Etruscan Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 6.25``Dx1.12``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781912
Product Name 6029-1W EB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details