Capital Lighting, Inc. 6029-6 EB Mid. Chandeliers-Glass Up 781907

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-6 EB Mid. Chandeliers-Glass Up - 781907 - Capital Lighting, Inc.
Columbus, OH, USA
6029-6 EB Mid. Chandeliers-Glass Up
781907
6029-6 EB Mid. Chandeliers-Glass Up 781907
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Etruscan Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Etruscan Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6.37``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781907
Product Name 6029-6 EB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details