Capital Lighting, Inc. MQ5206HL Foyer/Hall Lanterns-Open Frame 781885

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 38 Product Name: Six Light Chandelier UPC: 611728116838 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 38 Product Name: Six Light Chandelier UPC: 611728116838 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5206HL Foyer/Hall Lanterns-Open Frame - 781885 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5206HL Foyer/Hall Lanterns-Open Frame
781885
MQ5206HL Foyer/Hall Lanterns-Open Frame 781885
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 38 Product Name: Six Light Chandelier UPC: 611728116838 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 41.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom
Weight: 38
Product Name: Six Light Chandelier
UPC: 611728116838
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781885
Product Name MQ5206HL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details