Capital Lighting, Inc. HY9011IBFL Exterior -Post/Pier Head 781865

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Post UPC: 611728120378 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Post UPC: 611728120378 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HY9011IBFL Exterior -Post/Pier Head - 781865 - Capital Lighting, Inc.
Columbus, OH, USA
HY9011IBFL Exterior -Post/Pier Head
781865
HY9011IBFL Exterior -Post/Pier Head 781865
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Post UPC: 611728120378 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 16
Product Name: One Light Outdoor Post
UPC: 611728120378
Category: Outdoor
Glass: Cream Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781865
Product Name HY9011IBFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details