Capital Lighting, Inc. HY8411IBFL Exterior -Wall Mount 781862

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728120385 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728120385 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HY8411IBFL Exterior -Wall Mount - 781862 - Capital Lighting, Inc.
Columbus, OH, USA
HY8411IBFL Exterior -Wall Mount
781862
HY8411IBFL Exterior -Wall Mount 781862
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 13.5 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Imperial Bronze Weight: 18 Product Name: Three Light Outdoor Wall UPC: 611728120385 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Extension: 13.5
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Imperial Bronze
Weight: 18
Product Name: Three Light Outdoor Wall
UPC: 611728120385
Category: Outdoor
Glass: Cream Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781862
Product Name HY8411IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details