Capital Lighting, Inc. HY8409IBFL Exterior -Wall Mount 781860

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728120361 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728120361 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HY8409IBFL Exterior -Wall Mount - 781860 - Capital Lighting, Inc.
Columbus, OH, USA
HY8409IBFL Exterior -Wall Mount
781860
HY8409IBFL Exterior -Wall Mount 781860
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728120361 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 10
Product Name: One Light Outdoor Wall
UPC: 611728120361
Category: Outdoor
Glass: Cream Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781860
Product Name HY8409IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details