Capital Lighting, Inc. HC8409IBFL Exterior -Wall Mount 781849

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728125113 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728125113 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC8409IBFL Exterior -Wall Mount - 781849 - Capital Lighting, Inc.
Columbus, OH, USA
HC8409IBFL Exterior -Wall Mount
781849
HC8409IBFL Exterior -Wall Mount 781849
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728125113 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 9
Product Name: One Light Outdoor Wall
UPC: 611728125113
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781849
Product Name HC8409IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details