Capital Lighting, Inc. HCE8409IB Exterior -Wall Mount 781843

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728116883 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728116883 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HCE8409IB Exterior -Wall Mount - 781843 - Capital Lighting, Inc.
Columbus, OH, USA
HCE8409IB Exterior -Wall Mount
781843
HCE8409IB Exterior -Wall Mount 781843
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728116883 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 14
Product Name: One Light Outdoor Wall
UPC: 611728116883
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781843
Product Name HCE8409IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details