Capital Lighting, Inc. HCE8411IB Exterior -Wall Mount 781841

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728116890 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728116890 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HCE8411IB Exterior -Wall Mount - 781841 - Capital Lighting, Inc.
Columbus, OH, USA
HCE8411IB Exterior -Wall Mount
781841
HCE8411IB Exterior -Wall Mount 781841
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728116890 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 21
Product Name: One Light Outdoor Wall
UPC: 611728116890
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781841
Product Name HCE8411IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details